Appleton Electric Explosionproof Reducer Bushing RB50-25

Description
THREADED TYPE STEEL MATERIAL 1/4 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE UL 886 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED USED ON RIGID CONDUIT/IMC RB MODEL
Datasheet
Description
THREADED TYPE STEEL MATERIAL 1/4 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE UL 886 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED USED ON RIGID CONDUIT/IMC RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - RB50-25 - Appleton Electric
Rosemont, IL, USA
Explosionproof Reducer Bushing
RB50-25
Explosionproof Reducer Bushing RB50-25
THREADED TYPE STEEL MATERIAL 1/4 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE UL 886 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED USED ON RIGID CONDUIT/IMC RB MODEL
  • THREADED TYPE
  • STEEL MATERIAL
  • 1/4 INCH SMALL END TRADE SIZE
  • 1/2 INCH LARGE END TRADE SIZE
  • UL 886 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • FINISH ZINC ELECTROPLATED
  • USED ON RIGID CONDUIT/IMC
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RB50-25
Product Name Explosionproof Reducer Bushing
Fitting Type Reducer; Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 228788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details