Appleton Electric Explosionproof Reducer Bushing RB200-75

Description
THREADED TYPE STEEL MATERIAL 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED USED ON RIGID CONDUIT/IMC TYPE RB MODEL
Datasheet
Description
THREADED TYPE STEEL MATERIAL 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED USED ON RIGID CONDUIT/IMC TYPE RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - RB200-75 - Appleton Electric
Rosemont, IL, USA
Explosionproof Reducer Bushing
RB200-75
Explosionproof Reducer Bushing RB200-75
THREADED TYPE STEEL MATERIAL 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED USED ON RIGID CONDUIT/IMC TYPE RB MODEL
  • THREADED TYPE
  • STEEL MATERIAL
  • 3/4 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • FINISH ZINC ELECTROPLATED
  • USED ON RIGID CONDUIT/IMC
  • TYPE RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RB200-75
Product Name Explosionproof Reducer Bushing
Fitting Type Reducer; Bushing
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 228873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details