Appleton Electric Explosionproof Reducer Bushing RB125-100

Description
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF USED ON RIGID/IMC CONDUIT APPLICATION HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC RB MODEL
Datasheet
Description
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF USED ON RIGID/IMC CONDUIT APPLICATION HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - RB125-100 - Appleton Electric
Rosemont, IL, USA
Explosionproof Reducer Bushing
RB125-100
Explosionproof Reducer Bushing RB125-100
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF USED ON RIGID/IMC CONDUIT APPLICATION HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC RB MODEL
  • THREADED TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1 INCH SMALL END TRADE SIZE
  • 1-1/4 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RB125-100
Product Name Explosionproof Reducer Bushing
Fitting Type Reducer; Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details