O-Z/GEDNEY
R60011 -- TYPE R 6 IN CBL SPRT-1 OZ GEDNEY
O-Z/Gedney
Type R 6 In Cbl Sprt-1 Oz Gedney
R60011
Description
TYPE R 6 IN CBL SPRT-1
Description
TYPE R 6 IN CBL SPRT-1
Suppliers
Type R 6 In Cbl Sprt-1 Oz Gedney
17J2064
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J2064 |
|
Product Name
|
Type R 6 In Cbl Sprt-1 Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers