O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly R-2001-2

Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3 INCH DIA X 2-3/4 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND R MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3 INCH DIA X 2-3/4 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - R-2001-2 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
R-2001-2
Flexible Cord/Cable Support Wedging Assembly R-2001-2
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3 INCH DIA X 2-3/4 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND R MODEL
  • MULTIPLE SEGMENT PLUG TYPE
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 3 INCH DIA X 2-3/4 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • INDOOR APPLICATION
  • 5 (DIFFERENT SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number R-2001-2
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Hot Dip Galvanized Malleable/Ductile Iron
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308272-2 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826080 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Gland, Straight; 13 to 26 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70075267 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details