O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly R-2001-1

Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3 INCH DIA X 2-3/4 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND R MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3 INCH DIA X 2-3/4 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - R-2001-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
R-2001-1
Flexible Cord/Cable Support Wedging Assembly R-2001-1
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3 INCH DIA X 2-3/4 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND R MODEL
  • MULTIPLE SEGMENT PLUG TYPE
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 3 INCH DIA X 2-3/4 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • INDOOR APPLICATION
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number R-2001-1
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Hot Dip Galvanized Malleable/Ductile Iron
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details
Rectangular Boots & Strain Relief - 446450-3 - TE Connectivity
Specs
Material Silicone Rubber
View Details
Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel - 70074386 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details