O-Z/GEDNEY
PLG200R -- 2 IN CLOSE-UP PLUG OZ GEDNEY
O-Z/Gedney
2 In Close-Up Plug Oz Gedney
PLG200R
Description
2 IN CLOSE-UP PLUG
Description
2 IN CLOSE-UP PLUG
Suppliers
2 In Close-Up Plug Oz Gedney
17J0880
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J0880 |
|
Product Name
|
2 In Close-Up Plug Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details