Daniel Measurement and Control Inc. Pipe Provers

Description
Exact measurement of liquid flow requires on-site meter calibration with liquid at operating conditions. Pipe provers from Daniel perform that important task, calibrating turbine, positive displacement and Coriolis meters in the field. Daniel pipe provers automatically record flow meter output during displacement of metered flow through the prover’s known volume. The comparison of meter output to the known volume establishes meter calibration factor. Applying Meter Factor - the number that corrects a meter’s inaccuracy -- results in more precise volume measurement for applications that include custody transfer and fiscal measurement. Pipe provers offer the advantage of continuous flow through the meter being calibrated. Daniel provides pipe provers with 4 to 42-inch measuring sections, flow rates from 100 bph to 42,000 bph (15.89 m3/hr to 6.674 m3/hr) and suitable for temperatures from -50ºF to 190ºF. These provers are ball type bi-directional, as well as uni-directional and piston-type for low temperature. Bi-directional provers offer long-term reliability with minimum maintenance. Uni-directional provers flow continuously with minimum pressure loss. These prover designs comply with the recommendations of API Chapter 4 and individual application specifications.
Description
Exact measurement of liquid flow requires on-site meter calibration with liquid at operating conditions. Pipe provers from Daniel perform that important task, calibrating turbine, positive displacement and Coriolis meters in the field. Daniel pipe provers automatically record flow meter output during displacement of metered flow through the prover’s known volume. The comparison of meter output to the known volume establishes meter calibration factor. Applying Meter Factor - the number that corrects a meter’s inaccuracy -- results in more precise volume measurement for applications that include custody transfer and fiscal measurement. Pipe provers offer the advantage of continuous flow through the meter being calibrated. Daniel provides pipe provers with 4 to 42-inch measuring sections, flow rates from 100 bph to 42,000 bph (15.89 m3/hr to 6.674 m3/hr) and suitable for temperatures from -50ºF to 190ºF. These provers are ball type bi-directional, as well as uni-directional and piston-type for low temperature. Bi-directional provers offer long-term reliability with minimum maintenance. Uni-directional provers flow continuously with minimum pressure loss. These prover designs comply with the recommendations of API Chapter 4 and individual application specifications.

Suppliers

Company
Product
Description
Supplier Links
Pipe Provers -  - Daniel Measurement and Control Inc.
Houston, TX, USA
Pipe Provers
Pipe Provers
Exact measurement of liquid flow requires on-site meter calibration with liquid at operating conditions. Pipe provers from Daniel perform that important task, calibrating turbine, positive displacement and Coriolis meters in the field. Daniel pipe provers automatically record flow meter output during displacement of metered flow through the prover’s known volume. The comparison of meter output to the known volume establishes meter calibration factor. Applying Meter Factor - the number that corrects a meter’s inaccuracy -- results in more precise volume measurement for applications that include custody transfer and fiscal measurement. Pipe provers offer the advantage of continuous flow through the meter being calibrated. Daniel provides pipe provers with 4 to 42-inch measuring sections, flow rates from 100 bph to 42,000 bph (15.89 m3/hr to 6.674 m3/hr) and suitable for temperatures from -50ºF to 190ºF. These provers are ball type bi-directional, as well as uni-directional and piston-type for low temperature. Bi-directional provers offer long-term reliability with minimum maintenance. Uni-directional provers flow continuously with minimum pressure loss. These prover designs comply with the recommendations of API Chapter 4 and individual application specifications.

Exact measurement of liquid flow requires on-site meter calibration with liquid at operating conditions. Pipe provers from Daniel perform that important task, calibrating turbine, positive displacement and Coriolis meters in the field.

Daniel pipe provers automatically record flow meter output during displacement of metered flow through the prover’s known volume. The comparison of meter output to the known volume establishes meter calibration factor. Applying Meter Factor - the number that corrects a meter’s inaccuracy -- results in more precise volume measurement for applications that include custody transfer and fiscal measurement. Pipe provers offer the advantage of continuous flow through the meter being calibrated.

Daniel provides pipe provers with 4 to 42-inch measuring sections, flow rates from 100 bph to 42,000 bph (15.89 m3/hr to 6.674 m3/hr) and suitable for temperatures from -50ºF to 190ºF. These provers are ball type bi-directional, as well as uni-directional and piston-type for low temperature. Bi-directional provers offer long-term reliability with minimum maintenance. Uni-directional provers flow continuously with minimum pressure loss. These prover designs comply with the recommendations of API Chapter 4 and individual application specifications.

Supplier's Site

Technical Specifications

  Daniel Measurement and Control Inc.
Product Category Calibration Instruments
Product Name Pipe Provers
Calibrator Style Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details