Appleton Electric Liquidtight Flexible Conduit Connector PG903811-STB

Description
90 DEG MALE TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 1.13 INCH DIA THREAD SIZE 11 MM INSULATOR COLOR BLUE PG MODEL
Datasheet
Description
90 DEG MALE TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 1.13 INCH DIA THREAD SIZE 11 MM INSULATOR COLOR BLUE PG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - PG903811-STB - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
PG903811-STB
Liquidtight Flexible Conduit Connector PG903811-STB
90 DEG MALE TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 1.13 INCH DIA THREAD SIZE 11 MM INSULATOR COLOR BLUE PG MODEL
  • 90 DEG MALE TYPE
  • ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/8 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • SIZE 1.13 INCH DIA
  • THREAD SIZE 11 MM
  • INSULATOR COLOR BLUE
  • PG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number PG903811-STB
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details