Appleton Electric Liquidtight Flexible Conduit Connector PG75-STB

Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 1.5 INCH DIA THREAD SIZE 21 MM INSULATOR COLOR BLUE PG MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 1.5 INCH DIA THREAD SIZE 21 MM INSULATOR COLOR BLUE PG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - PG75-STB - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
PG75-STB
Liquidtight Flexible Conduit Connector PG75-STB
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 1.5 INCH DIA THREAD SIZE 21 MM INSULATOR COLOR BLUE PG MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • SIZE 1.5 INCH DIA
  • THREAD SIZE 21 MM
  • INSULATOR COLOR BLUE
  • PG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number PG75-STB
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details