Appleton Electric Liquidtight Flexible Conduit Connector PG4550-STB

Description
45 DEG TYPE FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSULATOR COLOR BLUE THREAD SIZE PG16 PG MODEL
Datasheet
Description
45 DEG TYPE FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSULATOR COLOR BLUE THREAD SIZE PG16 PG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - PG4550-STB - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
PG4550-STB
Liquidtight Flexible Conduit Connector PG4550-STB
45 DEG TYPE FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSULATOR COLOR BLUE THREAD SIZE PG16 PG MODEL
  • 45 DEG TYPE
  • FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
  • UL 514-B, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLETON. BRAND
  • ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION
  • INSULATOR COLOR BLUE
  • THREAD SIZE PG16
  • PG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number PG4550-STB
Product Name Liquidtight Flexible Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.9843 inch (25 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details