ASCO P Series - Pressure Switches PB46A

Description
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for
Description
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Suppliers

Company
Product
Description
Supplier Links
P Series - Pressure Switches - PB46A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PB46A
P Series - Pressure Switches PB46A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

Set point repeatability, +1% of operating range.

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

Choice of open frame type, general purpose or

watertight enclosure.

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

Choice of single or two-stage units.

Compact size.

Mounts in any position.

Rugged and vibration resistant; e.g., for compressors.

Visual adjustment scales in psig and bars.

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

Mix and match switch and transducer components for

Supplier's Site

Technical Specifications

  ASCO
Product Category Pressure Switches
Product Number PB46A
Product Name P Series - Pressure Switches
Sensor Technology Mechanical Deflection; Piston
Pressure Measurement Gauge
Material Liquid; Gas; Handles Hazardous Materials (optional feature)
Display Type Analog Meter
Switch Point Range 0.0 to 4 psi (0.0 to 2.82 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2023310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
PS80 400psi Pressure Switch, NC; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details