ASCO Pneumatic Filter P14B-01M

Description
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/8 PORT SIZE, METAL BOWL WITH SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY
Description
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/8 PORT SIZE, METAL BOWL WITH SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 14934892 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
14934892
Pneumatic Filter 14934892
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/8 PORT SIZE, METAL BOWL WITH SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/8 PORT SIZE, METAL BOWL WITH SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 14934892
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-14 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
60mm Plastic Fan Filter Assembly with 30PPI Media - 09250-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details