ASCO Pneumatic Filter P12B-02

Description
PARTICULATE/REGULATO R, 12 SERIES, 1.5 OZ BOWL, 5 MICRON ELEMENT, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
Description
PARTICULATE/REGULATO R, 12 SERIES, 1.5 OZ BOWL, 5 MICRON ELEMENT, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11409299 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11409299
Pneumatic Filter 11409299
PARTICULATE/REGULATO R, 12 SERIES, 1.5 OZ BOWL, 5 MICRON ELEMENT, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY

PARTICULATE/REGULATOR, 12 SERIES, 1.5 OZ BOWL, 5 MICRON ELEMENT, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11409299
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Fan Filter Media 45PPI - 09450-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
HVAC Air Filters - 8279627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Polypropylene
Features Multipocket
View Details