O-Z/Gedney Explosionproof Conduit Body OELR75

Description
IRON MATERIAL 4-15/16 INCH L X 2-13/16 INCH W X 2-13/16 INCH H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 3/4 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7.5 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF 90 DEG HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OELR MODEL
Datasheet
Description
IRON MATERIAL 4-15/16 INCH L X 2-13/16 INCH W X 2-13/16 INCH H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 3/4 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7.5 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF 90 DEG HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OELR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - OELR75 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
OELR75
Explosionproof Conduit Body OELR75
IRON MATERIAL 4-15/16 INCH L X 2-13/16 INCH W X 2-13/16 INCH H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 3/4 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7.5 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF 90 DEG HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OELR MODEL
  • IRON MATERIAL
  • 4-15/16 INCH L X 2-13/16 INCH W X 2-13/16 INCH H SIZE
  • ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH
  • 3/4 INCH HUB SIZE
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 7.5 CU INCH CAPACITY
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • 90 DEG HUB LOCATION
  • TOP ACCESS OPENING
  • COLOR GRAY
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675
  • OELR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number OELR75
Product Name Explosionproof Conduit Body
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details