IRON MATERIAL
4-15/16 INCH L X 2 INCH W X 2-13/16 INCH H SIZE
ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH
3/4 INCH HUB SIZE
LB CONFIGURATION
2 HUB(S)
UL, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
7.5 CU INCH CAPACITY
EXPLOSIONPROOF, DUST IGNITIONPROOF
90 DEG HUB LOCATION
TOP ACCESS OPENING
COLOR GRAY
APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675
OELB MODEL
O-Z/Gedney
Done
Datasheet
Description
IRON MATERIAL
4-15/16 INCH L X 2 INCH W X 2-13/16 INCH H SIZE
ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH
3/4 INCH HUB SIZE
LB CONFIGURATION
2 HUB(S)
UL, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
7.5 CU INCH CAPACITY
EXPLOSIONPROOF, DUST IGNITIONPROOF
90 DEG HUB LOCATION
TOP ACCESS OPENING
COLOR GRAY
APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675
OELB MODEL
IRON MATERIAL
4-15/16 INCH L X 2 INCH W X 2-13/16 INCH H SIZE
ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH
3/4 INCH HUB SIZE
LB CONFIGURATION
2 HUB(S)
UL, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
7.5 CU INCH CAPACITY
EXPLOSIONPROOF, DUST IGNITIONPROOF
90 DEG HUB LOCATION
TOP ACCESS OPENING
COLOR GRAY
APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675
OELB MODEL
IRON MATERIAL
4-15/16 INCH L X 2 INCH W X 2-13/16 INCH H SIZE
ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH
3/4 INCH HUB SIZE
LB CONFIGURATION
2 HUB(S)
UL, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
7.5 CU INCH CAPACITY
EXPLOSIONPROOF, DUST IGNITIONPROOF
90 DEG HUB LOCATION
TOP ACCESS OPENING
COLOR GRAY
APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675