O-Z/Gedney Explosionproof Conduit Body OELB50

Description
IRON MATERIAL 4-3/4 INCH L X 1-5/8 INCH W X 2-11/16 INCH H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4.8 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF 90 DEG HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OELB MODEL
Datasheet
Description
IRON MATERIAL 4-3/4 INCH L X 1-5/8 INCH W X 2-11/16 INCH H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4.8 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF 90 DEG HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OELB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - OELB50 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
OELB50
Explosionproof Conduit Body OELB50
IRON MATERIAL 4-3/4 INCH L X 1-5/8 INCH W X 2-11/16 INCH H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4.8 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF 90 DEG HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OELB MODEL
  • IRON MATERIAL
  • 4-3/4 INCH L X 1-5/8 INCH W X 2-11/16 INCH H SIZE
  • ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH
  • 1/2 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 4.8 CU INCH CAPACITY
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • 90 DEG HUB LOCATION
  • TOP ACCESS OPENING
  • COLOR GRAY
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675
  • OELB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number OELB50
Product Name Explosionproof Conduit Body
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 4 inch (102 mm)
View Details
Cable Conduit - 2-2500180-0 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details