Appleton Electric Rigid/EMT Conduit Coupling NTCC-75

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.75 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.56 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.75 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.56 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - NTCC-75 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
NTCC-75
Rigid/EMT Conduit Coupling NTCC-75
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.75 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.56 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1.75 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1.56 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number NTCC-75
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details