Appleton Electric Rigid/EMT Conduit Coupling NTCC-250

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3.94 INCH RIGID METAL CONDUIT USED ON CSA C22.2 APPROVAL 4.03 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3.94 INCH RIGID METAL CONDUIT USED ON CSA C22.2 APPROVAL 4.03 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - NTCC-250 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
NTCC-250
Rigid/EMT Conduit Coupling NTCC-250
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3.94 INCH RIGID METAL CONDUIT USED ON CSA C22.2 APPROVAL 4.03 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 3.94 INCH
  • RIGID METAL CONDUIT USED ON
  • CSA C22.2 APPROVAL
  • 4.03 INCH DIAMETER
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number NTCC-250
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details