Appleton Electric Rigid/EMT Conduit Coupling NTCC-100

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.94 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.94 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.94 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.94 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - NTCC-100 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
NTCC-100
Rigid/EMT Conduit Coupling NTCC-100
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.94 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.94 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1.94 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1.94 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number NTCC-100
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.3937 inch (10 mm)
Material Brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details