Appleton Electric Rigid/EMT Conduit Connector NTC-75

Description
COMPRESSION, THREADLESS TYPE STEEL MATERIAL 1.26 INCH IMC/RIGID CONDUIT USED ON 0.38 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.63 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SERIES NTC MODEL
Datasheet
Description
COMPRESSION, THREADLESS TYPE STEEL MATERIAL 1.26 INCH IMC/RIGID CONDUIT USED ON 0.38 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.63 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SERIES NTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - NTC-75 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
NTC-75
Rigid/EMT Conduit Connector NTC-75
COMPRESSION, THREADLESS TYPE STEEL MATERIAL 1.26 INCH IMC/RIGID CONDUIT USED ON 0.38 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.63 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SERIES NTC MODEL
  • COMPRESSION, THREADLESS TYPE
  • STEEL MATERIAL
  • 1.26 INCH
  • IMC/RIGID CONDUIT USED ON
  • 0.38 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 1.63 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • CONCRETETIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • SERIES NTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number NTC-75
Product Name Rigid/EMT Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details