Appleton Electric Rigid/EMT Conduit Connector NTC-400

Description
COMPRESSION, THREADLESS TYPE MALLEABLE IRON MATERIAL 3.69 INCH RIGID CONDUIT/IMC USED ON 1 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 5.38 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 NTC MODEL
Datasheet
Description
COMPRESSION, THREADLESS TYPE MALLEABLE IRON MATERIAL 3.69 INCH RIGID CONDUIT/IMC USED ON 1 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 5.38 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 NTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - NTC-400 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
NTC-400
Rigid/EMT Conduit Connector NTC-400
COMPRESSION, THREADLESS TYPE MALLEABLE IRON MATERIAL 3.69 INCH RIGID CONDUIT/IMC USED ON 1 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 5.38 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 NTC MODEL
  • COMPRESSION, THREADLESS TYPE
  • MALLEABLE IRON MATERIAL
  • 3.69 INCH
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 5.38 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • NTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number NTC-400
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details