Appleton Electric Rigid/EMT Conduit Connector NTC-300

Description
MALLEABLE IRON MATERIAL 3-7/16 INCH RIGID CONDUIT USED ON 1 INCH THREAD LENGTH 4-1/4 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION COMPRESSION
Datasheet
Description
MALLEABLE IRON MATERIAL 3-7/16 INCH RIGID CONDUIT USED ON 1 INCH THREAD LENGTH 4-1/4 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - NTC-300 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
NTC-300
Rigid/EMT Conduit Connector NTC-300
MALLEABLE IRON MATERIAL 3-7/16 INCH RIGID CONDUIT USED ON 1 INCH THREAD LENGTH 4-1/4 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION COMPRESSION
  • MALLEABLE IRON MATERIAL
  • 3-7/16 INCH
  • RIGID CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • 4-1/4 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLETON. BRAND
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number NTC-300
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details