Appleton Electric Rigid/EMT Conduit Connector NTC-250

Description
MALLEABLE IRON MATERIAL 3-3/8 INCH RIGID CONDUIT USED ON 1 INCH THREAD LENGTH 3-5/8 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION COMPRESSION
Datasheet
Description
MALLEABLE IRON MATERIAL 3-3/8 INCH RIGID CONDUIT USED ON 1 INCH THREAD LENGTH 3-5/8 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - NTC-250 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
NTC-250
Rigid/EMT Conduit Connector NTC-250
MALLEABLE IRON MATERIAL 3-3/8 INCH RIGID CONDUIT USED ON 1 INCH THREAD LENGTH 3-5/8 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION COMPRESSION
  • MALLEABLE IRON MATERIAL
  • 3-3/8 INCH
  • RIGID CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • 3-5/8 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLETON. BRAND
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number NTC-250
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 4711221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details