Appleton Electric Rigid/EMT Conduit Connector NTC-150

Description
COMPRESSION, THREADLESS TYPE MALLEABLE IRON MATERIAL 1.94 INCH IMC/RIGID CONDUIT USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2.69 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SERIES NTC MODEL
Datasheet
Description
COMPRESSION, THREADLESS TYPE MALLEABLE IRON MATERIAL 1.94 INCH IMC/RIGID CONDUIT USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2.69 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SERIES NTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - NTC-150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
NTC-150
Rigid/EMT Conduit Connector NTC-150
COMPRESSION, THREADLESS TYPE MALLEABLE IRON MATERIAL 1.94 INCH IMC/RIGID CONDUIT USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2.69 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SERIES NTC MODEL
  • COMPRESSION, THREADLESS TYPE
  • MALLEABLE IRON MATERIAL
  • 1.94 INCH
  • IMC/RIGID CONDUIT USED ON
  • 0.63 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 2.69 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • CONCRETETIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • SERIES NTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number NTC-150
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details