Appleton Electric Rigid/EMT Conduit Connector NTC-125

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.38 INCH RIGID/IMC CONDUIT USED ON 2.31 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 0.63 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE TIGHT NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.38 INCH RIGID/IMC CONDUIT USED ON 2.31 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 0.63 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE TIGHT NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - NTC-125 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
NTC-125
Rigid/EMT Conduit Connector NTC-125
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.38 INCH RIGID/IMC CONDUIT USED ON 2.31 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 0.63 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE TIGHT NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1.38 INCH
  • RIGID/IMC CONDUIT USED ON
  • 2.31 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 0.63 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number NTC-125
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details