O-Z/Gedney Explosionproof Junction Box NJBEW181808

Description
23.38 INCH L X 23.38 INCH W X 11.94 INCH D OVERALL SIZE 18.25 INCH L X 18.25 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH NJBEW MODEL
Datasheet
Description
23.38 INCH L X 23.38 INCH W X 11.94 INCH D OVERALL SIZE 18.25 INCH L X 18.25 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH NJBEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - NJBEW181808 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
NJBEW181808
Explosionproof Junction Box NJBEW181808
23.38 INCH L X 23.38 INCH W X 11.94 INCH D OVERALL SIZE 18.25 INCH L X 18.25 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH NJBEW MODEL
  • 23.38 INCH L X 23.38 INCH W X 11.94 INCH D OVERALL SIZE
  • 18.25 INCH L X 18.25 INCH W X 7.75 INCH D INNER SIZE
  • 4 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BOLT COVER TYPE
  • SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
  • SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
  • SHOT BLAST BODY FINISH
  • SHOT BLAST COVER FINISH
  • NJBEW MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number NJBEW181808
Product Name Explosionproof Junction Box
Type Junction Box
Length 23.38 inch (594 mm)
Width 23.38 inch (594 mm)
Depth 11.94 inch (303 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-013-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
2 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details