O-Z/Gedney Explosionproof Junction Box NJBEW121208

Description
14.38 INCH L X 17.38 INCH W X 11.5 INCH D OVERALL SIZE 12.25 INCH L X 12.25 INCH W X 7.75 INCH D INNER SIZE 3.5 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH NJBEW MODEL
Datasheet
Description
14.38 INCH L X 17.38 INCH W X 11.5 INCH D OVERALL SIZE 12.25 INCH L X 12.25 INCH W X 7.75 INCH D INNER SIZE 3.5 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH NJBEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - NJBEW121208 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
NJBEW121208
Explosionproof Junction Box NJBEW121208
14.38 INCH L X 17.38 INCH W X 11.5 INCH D OVERALL SIZE 12.25 INCH L X 12.25 INCH W X 7.75 INCH D INNER SIZE 3.5 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH NJBEW MODEL
  • 14.38 INCH L X 17.38 INCH W X 11.5 INCH D OVERALL SIZE
  • 12.25 INCH L X 12.25 INCH W X 7.75 INCH D INNER SIZE
  • 3.5 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BOLT COVER TYPE
  • SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
  • SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
  • SHOT BLAST BODY FINISH
  • SHOT BLAST COVER FINISH
  • NJBEW MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number NJBEW121208
Product Name Explosionproof Junction Box
Type Junction Box
Length 14.38 inch (365 mm)
Width 17.38 inch (441 mm)
Depth 11.5 inch (292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 8.86 inch (225 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details