O-Z/Gedney Explosionproof Junction Box NGUBSW984A

Description
9-1/8 INCH L X 8-1/8 INCH W X 4-3/8 INCH D INNER SIZE 2 INCH HUB SIZE UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL GRAY EPOXY POWDER COATED BODY FINISH GRAY EPOXY POWDER COATED COVER FINISH INCLUDES NEOPRENE O-RING NGUBSW-A MODEL
Datasheet
Description
9-1/8 INCH L X 8-1/8 INCH W X 4-3/8 INCH D INNER SIZE 2 INCH HUB SIZE UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL GRAY EPOXY POWDER COATED BODY FINISH GRAY EPOXY POWDER COATED COVER FINISH INCLUDES NEOPRENE O-RING NGUBSW-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - NGUBSW984A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
NGUBSW984A
Explosionproof Junction Box NGUBSW984A
9-1/8 INCH L X 8-1/8 INCH W X 4-3/8 INCH D INNER SIZE 2 INCH HUB SIZE UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL GRAY EPOXY POWDER COATED BODY FINISH GRAY EPOXY POWDER COATED COVER FINISH INCLUDES NEOPRENE O-RING NGUBSW-A MODEL
  • 9-1/8 INCH L X 8-1/8 INCH W X 4-3/8 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL, CSA APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • COPPER FREE ALUMINUM COVER MATERIAL
  • GRAY EPOXY POWDER COATED BODY FINISH
  • GRAY EPOXY POWDER COATED COVER FINISH
  • INCLUDES NEOPRENE O-RING
  • NGUBSW-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number NGUBSW984A
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers