RS Components, Ltd.
Wall Boxes
1833492
Description
Service Box 200X200X150
Request a Quote
Email Supplier
Description
Service Box 200X200X150
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833492 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
5.91 inch (150 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
5.91 inch (150 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.12 inch (130 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Type
Junction Box
Length
2.76 inch (70 mm)
Width
4.09 inch (104 mm)
View Details