O-Z/Gedney Explosionproof Junction Box NGUBSW976A

Description
9-1/4 INCH L X 7-1/2 INCH W X 6 INCH D INNER SIZE 2 INCH HUB SIZE UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL GRAY EPOXY POWDER COATED BODY FINISH GRAY EPOXY POWDER COATED COVER FINISH INCLUDES NEOPRENE O-RING NGUBSW-A MODEL
Datasheet
Description
9-1/4 INCH L X 7-1/2 INCH W X 6 INCH D INNER SIZE 2 INCH HUB SIZE UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL GRAY EPOXY POWDER COATED BODY FINISH GRAY EPOXY POWDER COATED COVER FINISH INCLUDES NEOPRENE O-RING NGUBSW-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - NGUBSW976A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
NGUBSW976A
Explosionproof Junction Box NGUBSW976A
9-1/4 INCH L X 7-1/2 INCH W X 6 INCH D INNER SIZE 2 INCH HUB SIZE UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL GRAY EPOXY POWDER COATED BODY FINISH GRAY EPOXY POWDER COATED COVER FINISH INCLUDES NEOPRENE O-RING NGUBSW-A MODEL
  • 9-1/4 INCH L X 7-1/2 INCH W X 6 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL, CSA APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • COPPER FREE ALUMINUM COVER MATERIAL
  • GRAY EPOXY POWDER COATED BODY FINISH
  • GRAY EPOXY POWDER COATED COVER FINISH
  • INCLUDES NEOPRENE O-RING
  • NGUBSW-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number NGUBSW976A
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1436O - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details