O-Z/Gedney Explosionproof Non Illuminated Pushbutton Switch NEPGB

Description
SHORT TYPE 3/4 INCH NPSM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN CAP/LENS COLOR
Datasheet
Description
SHORT TYPE 3/4 INCH NPSM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN CAP/LENS COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - NEPGB - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Non Illuminated Pushbutton Switch
NEPGB
Explosionproof Non Illuminated Pushbutton Switch NEPGB
SHORT TYPE 3/4 INCH NPSM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN CAP/LENS COLOR
  • SHORT TYPE
  • 3/4 INCH NPSM SIZE
  • 2NO CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • GREEN CAP/LENS COLOR
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pushbutton Switches
Product Number NEPGB
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-3497-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details