O-Z/Gedney Explosionproof Non Illuminated Pushbutton Switch NEPDGRFL

Description
LONG TYPE 3/4 INCH NPSM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN/RED CAP/LENS COLOR
Datasheet
Description
LONG TYPE 3/4 INCH NPSM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN/RED CAP/LENS COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - NEPDGRFL - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Non Illuminated Pushbutton Switch
NEPDGRFL
Explosionproof Non Illuminated Pushbutton Switch NEPDGRFL
LONG TYPE 3/4 INCH NPSM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN/RED CAP/LENS COLOR
  • LONG TYPE
  • 3/4 INCH NPSM SIZE
  • 2NO-2NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • GREEN/RED CAP/LENS COLOR
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pushbutton Switches
Product Number NEPDGRFL
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Tactile Switches - 486-3860-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Push Buttons/ 22mm LED Illuminated Metal Flush Operators - 2ALF1LB-230 - Altech Corp.
Specs
Switch Function Momentary Contact
Max AC Voltage Rating 230 volts
View Details
2 suppliers