NEPBB-L -- EXPLOSIONPROOF NON ILLUMINATED PUSHBUTTON SWITCH
O-Z/GedneyExplosionproof Non Illuminated Pushbutton SwitchNEPBB-L
Description
LONG TYPE
3/4 INCH NPSM SIZE
2NO CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
BLACK CAP/LENS COLOR
O-Z/Gedney
Done
Datasheet
Description
LONG TYPE
3/4 INCH NPSM SIZE
2NO CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
BLACK CAP/LENS COLOR
Explosionproof Non Illuminated Pushbutton Switch
NEPBB-L
Explosionproof Non Illuminated Pushbutton Switch
NEPBB-L
LONG TYPE
3/4 INCH NPSM SIZE
2NO CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
BLACK CAP/LENS COLOR
LONG TYPE
3/4 INCH NPSM SIZE
2NO CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE