Altech Corp. Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL5LB-2-230

Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2ASL5LB-2-230 is a 22mm LED illuminated metal selector switch operator with amber spring return, rated for 230 VAC/DC operation. It features a bulb holder, LED bulb, and mounting bracket, and is certified for NEMA Type 4X and 12 environments. The operator supports up to four stacked switch contact blocks, sold separately, with silver or gold-plated contacts. Dimensions are 85 mm long, 61 mm wide, and 37 mm deep. Panel mounting uses screws, and it is compatible with 2-position spring return configurations.

Datasheet Summary
Powered by GS/AI

2ASL5LB-2-230 is a 22mm LED illuminated metal selector switch operator with amber spring return, rated for 230 VAC/DC operation. It features a bulb holder, LED bulb, and mounting bracket, and is certified for NEMA Type 4X and 12 environments. The operator supports up to four stacked switch contact blocks, sold separately, with silver or gold-plated contacts. Dimensions are 85 mm long, 61 mm wide, and 37 mm deep. Panel mounting uses screws, and it is compatible with 2-position spring return configurations.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL5LB-2-230
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL5LB-2-230
Selector with bulb holder, LED bulb and mounting bracket

Selector with bulb holder, LED bulb and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number 2ASL5LB-2-230
Product Name Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
Max AC Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP8LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details