BOLTED ENCLOSURE TYPE
(2) 1/2 INCH HUB SIZE
SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
240/480 VAC, 125/250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
65000 AMPERE AT 240 VAC, 25000 AMPERE AT 480 VAC INTERRUPTING RATING
125 AMPERE CURRENT RATING
3 POLE(S)
EXPLOSION PROOF, WATER TIGHT
GRAY EPOXY POWDER COATED ENCLOSURE FINISH
FEED THROUGH HUB LOCATION
CUTLER HAMMER, FD BREAKER TYPE
NON INTERCHANGEABLE TRIP TYPE
STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL
INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET
NE MODEL
O-Z/Gedney
Done
Datasheet
Description
BOLTED ENCLOSURE TYPE
(2) 1/2 INCH HUB SIZE
SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
240/480 VAC, 125/250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
65000 AMPERE AT 240 VAC, 25000 AMPERE AT 480 VAC INTERRUPTING RATING
125 AMPERE CURRENT RATING
3 POLE(S)
EXPLOSION PROOF, WATER TIGHT
GRAY EPOXY POWDER COATED ENCLOSURE FINISH
FEED THROUGH HUB LOCATION
CUTLER HAMMER, FD BREAKER TYPE
NON INTERCHANGEABLE TRIP TYPE
STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL
INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET
NE MODEL
BOLTED ENCLOSURE TYPE
(2) 1/2 INCH HUB SIZE
SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
240/480 VAC, 125/250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
65000 AMPERE AT 240 VAC, 25000 AMPERE AT 480 VAC INTERRUPTING RATING
125 AMPERE CURRENT RATING
3 POLE(S)
EXPLOSION PROOF, WATER TIGHT
GRAY EPOXY POWDER COATED ENCLOSURE FINISH
FEED THROUGH HUB LOCATION
CUTLER HAMMER, FD BREAKER TYPE
NON INTERCHANGEABLE TRIP TYPE
STAINLESS STEEL SHAFT SHAFT/HANDLE MATERIAL
INCLUDES O-RING GASKET, SLOTTED MOUNTING FEET
NE MODEL
BOLTED ENCLOSURE TYPE
(2) 1/2 INCH HUB SIZE
SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
240/480 VAC, 125/250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
65000 AMPERE AT 240 VAC, 25000 AMPERE AT 480 VAC INTERRUPTING RATING