O-Z/Gedney Explosionproof Motor Starter NE2BG6W1

Description
FULL VOLTAGE TWO SPEED, TWO WINDING TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 2 SIZE 3 PHASE(S) UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL 25 HP POWER RATING 3 X 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE 600 V AT 60 HZ MOTOR/LINE VOLTAGE COIL VOLTAGE 120 V NEB MODEL
Datasheet
Description
FULL VOLTAGE TWO SPEED, TWO WINDING TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 2 SIZE 3 PHASE(S) UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL 25 HP POWER RATING 3 X 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE 600 V AT 60 HZ MOTOR/LINE VOLTAGE COIL VOLTAGE 120 V NEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Motor Starter - NE2BG6W1 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Motor Starter
NE2BG6W1
Explosionproof Motor Starter NE2BG6W1
FULL VOLTAGE TWO SPEED, TWO WINDING TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 2 SIZE 3 PHASE(S) UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL 25 HP POWER RATING 3 X 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE 600 V AT 60 HZ MOTOR/LINE VOLTAGE COIL VOLTAGE 120 V NEB MODEL
  • FULL VOLTAGE TWO SPEED, TWO WINDING TYPE
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL
  • NEMA 2 SIZE
  • 3 PHASE(S)
  • UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL
  • 25 HP POWER RATING
  • 3 X 3 POLE(S)
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 1-1/2 INCH CONDUIT SIZE
  • 600 V AT 60 HZ MOTOR/LINE VOLTAGE
  • COIL VOLTAGE 120 V
  • NEB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Motor Starters and Contactors
Product Number NE2BG6W1
Product Name Explosionproof Motor Starter
AC Motor Phase Three
NEMA Size 4; 7; 9
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 94357553 - Radwell International
Specs
Motor Voltage 24 volts
View Details
Contactor - 6529840 - Radwell International
Fuji Electric Corp. of America
Specs
Standard Rating IEC
IEC Size C
Motor Voltage 110 to 120 volts
View Details
8A Manual Motor Starters - MMS-32H-8A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers