FULL VOLTAGE TWO SPEED, TWO WINDING TYPE
CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL
NEMA 1 SIZE
3 PHASE(S)
UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL
10 HP POWER RATING
3 X 3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE TYPE
1-1/2 INCH CONDUIT SIZE
600 V AT 60 HZ MOTOR/LINE VOLTAGE
COIL VOLTAGE 120 V
NEB MODEL
O-Z/Gedney
Done
Datasheet
Description
FULL VOLTAGE TWO SPEED, TWO WINDING TYPE
CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL
NEMA 1 SIZE
3 PHASE(S)
UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL
10 HP POWER RATING
3 X 3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE TYPE
1-1/2 INCH CONDUIT SIZE
600 V AT 60 HZ MOTOR/LINE VOLTAGE
COIL VOLTAGE 120 V
NEB MODEL
FULL VOLTAGE TWO SPEED, TWO WINDING TYPE
CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL
NEMA 1 SIZE
3 PHASE(S)
UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL
10 HP POWER RATING
3 X 3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE TYPE
1-1/2 INCH CONDUIT SIZE
600 V AT 60 HZ MOTOR/LINE VOLTAGE
COIL VOLTAGE 120 V
NEB MODEL
UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL
10 HP POWER RATING
3 X 3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE