O-Z/Gedney Str-0 Thermag 15At Cfvnr 120V Oz Gedney NE0BB4W1CA

Description
STR-0 THERMAG 15AT CFVNR 120V
Description
STR-0 THERMAG 15AT CFVNR 120V

Suppliers

Company
Product
Description
Supplier Links
Str-0 Thermag 15At Cfvnr 120V Oz Gedney - 10AC8408 - Newark, An Avnet Company
Chicago, IL, United States
Str-0 Thermag 15At Cfvnr 120V Oz Gedney
10AC8408
Str-0 Thermag 15At Cfvnr 120V Oz Gedney 10AC8408
STR-0 THERMAG 15AT CFVNR 120V

STR-0 THERMAG 15AT CFVNR 120V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10AC8408
Product Name Str-0 Thermag 15At Cfvnr 120V Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details