Appleton Electric Explosionproof Pushbutton Control Station N2DC75-U3

Description
FEED THROUGH TYPE 3NO-3NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH OR (2) 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/12/7B/7C/7D/9E/ 9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT 3 CIRCUIT(S) 3 ELEMENT(S) APPLETON[R] BRAND N2 MODEL
Datasheet
Description
FEED THROUGH TYPE 3NO-3NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH OR (2) 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/12/7B/7C/7D/9E/ 9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT 3 CIRCUIT(S) 3 ELEMENT(S) APPLETON[R] BRAND N2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - N2DC75-U3 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
N2DC75-U3
Explosionproof Pushbutton Control Station N2DC75-U3
FEED THROUGH TYPE 3NO-3NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH OR (2) 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/12/7B/7C/7D/9E/ 9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT 3 CIRCUIT(S) 3 ELEMENT(S) APPLETON[R] BRAND N2 MODEL
  • FEED THROUGH TYPE
  • 3NO-3NC, UNIVERSAL CONTACT CONFIGURATION
  • (2) 1/2 INCH OR (2) 3/4 INCH HUB SIZE
  • 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/12/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
  • 3 CIRCUIT(S)
  • 3 ELEMENT(S)
  • APPLETON[R] BRAND
  • N2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number N2DC75-U3
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 4X; Type 7; Type 9; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455L1201BK - Hammond Manufacturing Company Inc.
Specs
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
Depth 1.22 inch (30.99 mm)
View Details
5 suppliers
Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.14 to 15.74 inch (79.76 to 400 mm)
Width 2.95 to 15.94 inch (74.93 to 405 mm)
Depth 2.16 to 4.72 inch (54.86 to 120 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
TK Series Enclosures - 105-416 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
Depth 3.54 inch (89.92 mm)
View Details
2 suppliers