Appleton Electric Explosionproof Pushbutton Control Station N2DC75-U2

Description
FEED THROUGH TYPE 2NO-2NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION 1/2 OR 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/12/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START/STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF, RAINTIGHT, WATERTIGHT FRONT OPERATED PUSHBUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) SINGLE GANG BOX TYPE INTRAGROUND[R] BRAND APPLICATION HAZARDOUS LOCATION N2 MODEL
Datasheet
Description
FEED THROUGH TYPE 2NO-2NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION 1/2 OR 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/12/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START/STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF, RAINTIGHT, WATERTIGHT FRONT OPERATED PUSHBUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) SINGLE GANG BOX TYPE INTRAGROUND[R] BRAND APPLICATION HAZARDOUS LOCATION N2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - N2DC75-U2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
N2DC75-U2
Explosionproof Pushbutton Control Station N2DC75-U2
FEED THROUGH TYPE 2NO-2NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION 1/2 OR 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/12/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START/STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF, RAINTIGHT, WATERTIGHT FRONT OPERATED PUSHBUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) SINGLE GANG BOX TYPE INTRAGROUND[R] BRAND APPLICATION HAZARDOUS LOCATION N2 MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION
  • 1/2 OR 3/4 INCH HUB SIZE
  • 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • UL 508/698/1203 APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/12/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • START/STOP LEGEND
  • EXPLOSIONPROOF, DUST IGNITIONPROOF, RAINTIGHT, WATERTIGHT
  • FRONT OPERATED PUSHBUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • 2 ELEMENT(S)
  • SINGLE GANG BOX TYPE
  • INTRAGROUND[R] BRAND
  • APPLICATION HAZARDOUS LOCATION
  • N2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number N2DC75-U2
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3R; Type 4X; Type 9; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.92 to 10.23 inch (125 to 260 mm)
Width 3.3 to 6.29 inch (83.82 to 160 mm)
Depth 2.32 to 3.54 inch (58.93 to 89.92 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
TK Series Enclosures - 121-416 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
View Details
2 suppliers