Appleton Electric Explosionproof Selector Switch Control Station N2DC75-12

Description
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION (2) 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED GRAY PAINTED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT KNOB OPERATOR TYPE 2 POSITION(S) 2 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND LEGEND MARKING HAND-AUTO N2 MODEL
Datasheet
Description
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION (2) 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED GRAY PAINTED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT KNOB OPERATOR TYPE 2 POSITION(S) 2 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND LEGEND MARKING HAND-AUTO N2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - N2DC75-12 - Appleton Electric
Rosemont, IL, USA
Explosionproof Selector Switch Control Station
N2DC75-12
Explosionproof Selector Switch Control Station N2DC75-12
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION (2) 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED GRAY PAINTED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT KNOB OPERATOR TYPE 2 POSITION(S) 2 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND LEGEND MARKING HAND-AUTO N2 MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC CONTACT CONFIGURATION
  • (2) 1/2 INCH OR 3/4 INCH HUB SIZE
  • GLASS REINFORCED GRAY PAINTED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
  • KNOB OPERATOR TYPE
  • 2 POSITION(S)
  • 2 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • APPLETON[R] BRAND
  • LEGEND MARKING HAND-AUTO
  • N2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number N2DC75-12
Product Name Explosionproof Selector Switch Control Station
NEMA Rating Type 3; Type 4X; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details
Boxes - 1414PHELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
NEMA Rating Type 12; Type 13
Material Steel
Features Hinged Cover
View Details
4 suppliers
Hand Held Enclosures - 1231570 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Depth 1.77 inch (45 mm)
Material Polycarbonate; ABS; ABS
View Details