Appleton Electric Explosionproof Pilot Light Control Station N2D75-J2

Description
DEAD END TYPE BLUE COLOR 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/ 9G/12 ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) APPLETON[R] BRAND N2 MODEL
Datasheet
Description
DEAD END TYPE BLUE COLOR 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/ 9G/12 ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) APPLETON[R] BRAND N2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - N2D75-J2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
N2D75-J2
Explosionproof Pilot Light Control Station N2D75-J2
DEAD END TYPE BLUE COLOR 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/ 9G/12 ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) APPLETON[R] BRAND N2 MODEL
  • DEAD END TYPE
  • BLUE COLOR
  • 1/2 INCH OR 3/4 INCH HUB SIZE
  • GLASS REINFORCED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 V VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/9G/12 ENCLOSURE
  • 120 V 6 W 6S6 INCANDESCENT LAMP TYPE
  • DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
  • SINGLE GANG BOX TYPE
  • 2 PILOT LIGHT(S)
  • APPLETON[R] BRAND
  • N2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number N2D75-J2
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 4X; Type 7; Type 9; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 121-411 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
View Details
2 suppliers
ESX Junction boxes - esx - BARTEC
Specs
Material Steel - Stainless
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details