Appleton Electric Explosionproof Selector Switch Control Station N2D75-12

Description
DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION (1) 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED GRAY PAINTED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT KNOB OPERATOR TYPE 2 POSITION(S) 2 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND LEGEND MARKING HAND-AUTO N2 MODEL
Datasheet
Description
DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION (1) 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED GRAY PAINTED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT KNOB OPERATOR TYPE 2 POSITION(S) 2 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND LEGEND MARKING HAND-AUTO N2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - N2D75-12 - Appleton Electric
Rosemont, IL, USA
Explosionproof Selector Switch Control Station
N2D75-12
Explosionproof Selector Switch Control Station N2D75-12
DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION (1) 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED GRAY PAINTED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT KNOB OPERATOR TYPE 2 POSITION(S) 2 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND LEGEND MARKING HAND-AUTO N2 MODEL
  • DEAD END TYPE
  • 2NO-2NC CONTACT CONFIGURATION
  • (1) 1/2 INCH OR 3/4 INCH HUB SIZE
  • GLASS REINFORCED GRAY PAINTED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
  • KNOB OPERATOR TYPE
  • 2 POSITION(S)
  • 2 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • APPLETON[R] BRAND
  • LEGEND MARKING HAND-AUTO
  • N2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number N2D75-12
Product Name Explosionproof Selector Switch Control Station
NEMA Rating Type 3; Type 4X; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

IEC Ip66/Nema 4/4X/12 Metal Enclosure - 198E-DF14168T - Allen-Bradley / Rockwell Automation
Specs
NEMA Rating Type 4
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 23.62 inch (49.78 to 600 mm)
Width 1.77 to 12.2 inch (44.96 to 310 mm)
Depth 1.18 to 4.33 inch (29.97 to 110 mm)
View Details
General Purpose Enclosures - 583123 - RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
View Details