Appleton Electric Explosionproof Selector Switch Control Station N1DC75-102

Description
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL 508/698/1203 APPROVAL 600 VOLT AC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS III, NEMA 3R/4X/12/9EFG ENCLOSURE 10 AMP CURRENT RATING EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION KNOB OPERATOR TYPE 3 POSITION(S) 2 CIRCUIT(S) 1-GANG BOX TYPE N1 MODEL
Datasheet
Description
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL 508/698/1203 APPROVAL 600 VOLT AC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS III, NEMA 3R/4X/12/9EFG ENCLOSURE 10 AMP CURRENT RATING EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION KNOB OPERATOR TYPE 3 POSITION(S) 2 CIRCUIT(S) 1-GANG BOX TYPE N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - N1DC75-102 - Appleton Electric
Rosemont, IL, USA
Explosionproof Selector Switch Control Station
N1DC75-102
Explosionproof Selector Switch Control Station N1DC75-102
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL 508/698/1203 APPROVAL 600 VOLT AC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS III, NEMA 3R/4X/12/9EFG ENCLOSURE 10 AMP CURRENT RATING EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION KNOB OPERATOR TYPE 3 POSITION(S) 2 CIRCUIT(S) 1-GANG BOX TYPE N1 MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • UL 508/698/1203 APPROVAL
  • 600 VOLT AC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUPS E F G, CLASS III, NEMA 3R/4X/12/9EFG ENCLOSURE
  • 10 AMP CURRENT RATING
  • EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION
  • KNOB OPERATOR TYPE
  • 3 POSITION(S)
  • 2 CIRCUIT(S)
  • 1-GANG BOX TYPE
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number N1DC75-102
Product Name Explosionproof Selector Switch Control Station
NEMA Rating Type 3R; Type 4X; Type 9; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2390 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
NEMA Rating Type 1; Type 4; Type 4X
Material Aluminum; Steel - Stainless
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TK Series Enclosures - 130-005 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 5.12 inch (130 mm)
Width 5.12 inch (130 mm)
View Details
4 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details