Appleton Electric Explosionproof Pushbutton Control Station N1D75-U1

Description
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/12/7C/7D ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND N1 MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/12/7C/7D ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - N1D75-U1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
N1D75-U1
Explosionproof Pushbutton Control Station N1D75-U1
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/12/7C/7D ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND N1 MODEL
  • DEAD END TYPE
  • 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION
  • (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE
  • 30 PERCENT GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/12/7C/7D ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
  • 1 CIRCUIT(S)
  • 1 ELEMENT(S)
  • SINGLE GANG BOX TYPE
  • APPLETON[R] BRAND
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number N1D75-U1
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 4X; Type 7; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1436O - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Hand Held Enclosures - 3381267 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.48 inch (63 mm)
Depth 1.22 inch (31 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Control Station Enclosures - 1368581 - RS Components, Ltd.
Specs
Length 2.83 inch (72 mm)
Width 2.83 inch (72 mm)
Depth 2.24 inch (57 mm)
View Details