Appleton Electric Explosionproof Pilot Light Control Station N1D75-J1

Description
DEAD END TYPE NEUTRAL COLOR 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) APPLETON[R] BRAND N1 MODEL
Datasheet
Description
DEAD END TYPE NEUTRAL COLOR 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) APPLETON[R] BRAND N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - N1D75-J1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
N1D75-J1
Explosionproof Pilot Light Control Station N1D75-J1
DEAD END TYPE NEUTRAL COLOR 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) APPLETON[R] BRAND N1 MODEL
  • DEAD END TYPE
  • NEUTRAL COLOR
  • 1/2 INCH OR 3/4 INCH HUB SIZE
  • GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE
  • 120 V 6 W 6S6 INCANDESCENT LAMP TYPE
  • EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
  • SINGLE GANG BOX TYPE
  • 1 PILOT LIGHT(S)
  • APPLETON[R] BRAND
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number N1D75-J1
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 4X; Type 7; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Command Enclosures - profiPANEL - Rolec Enclosures Inc.
Specs
Length 5.91 to 31.5 inch (150 to 800 mm)
Width 5.91 to 31.5 inch (150 to 800 mm)
Depth 14.17 to 11.81 inch (360 to 300 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
Depth 6.3 inch (160 mm)
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM12G - Hammond Manufacturing Company Inc.
Specs
Material Nylon
Features Carrying Handle
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details