Appleton Electric Explosionproof Tumbler/Snap Switch Control Station N1D75-F4W

Description
DEAD END TYPE 4 WAY CONTACT CONFIGURATION 1/2 INCH / 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 894 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7CD/12 ENCLOSURE 20 AMPERE CURRENT RATING EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE UNILETS[R] BRAND N1 MODEL
Datasheet
Description
DEAD END TYPE 4 WAY CONTACT CONFIGURATION 1/2 INCH / 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 894 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7CD/12 ENCLOSURE 20 AMPERE CURRENT RATING EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE UNILETS[R] BRAND N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - N1D75-F4W - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
N1D75-F4W
Explosionproof Tumbler/Snap Switch Control Station N1D75-F4W
DEAD END TYPE 4 WAY CONTACT CONFIGURATION 1/2 INCH / 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 894 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7CD/12 ENCLOSURE 20 AMPERE CURRENT RATING EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE UNILETS[R] BRAND N1 MODEL
  • DEAD END TYPE
  • 4 WAY CONTACT CONFIGURATION
  • 1/2 INCH / 3/4 INCH HUB SIZE
  • GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • UL 894 APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7CD/12 ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
  • SINGLE GANG BOX TYPE
  • UNILETS[R] BRAND
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number N1D75-F4W
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 3; Type 4X; Type 7; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Hand Held Enclosures - 3381267 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.48 inch (63 mm)
Depth 1.22 inch (31 mm)
View Details