Appleton Electric Explosionproof Tumbler/Snap Switch Control Station N1D75-F13

Description
DEAD END TYPE 1 POLE CONTACT CONFIGURATION 1/2 INCH / 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 894 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7CD/12 ENCLOSURE 30 AMPERE CURRENT RATING EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE UNILETS[R] BRAND N1 MODEL
Datasheet
Description
DEAD END TYPE 1 POLE CONTACT CONFIGURATION 1/2 INCH / 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 894 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7CD/12 ENCLOSURE 30 AMPERE CURRENT RATING EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE UNILETS[R] BRAND N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - N1D75-F13 - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
N1D75-F13
Explosionproof Tumbler/Snap Switch Control Station N1D75-F13
DEAD END TYPE 1 POLE CONTACT CONFIGURATION 1/2 INCH / 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 894 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7CD/12 ENCLOSURE 30 AMPERE CURRENT RATING EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE UNILETS[R] BRAND N1 MODEL
  • DEAD END TYPE
  • 1 POLE CONTACT CONFIGURATION
  • 1/2 INCH / 3/4 INCH HUB SIZE
  • GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • UL 894 APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7CD/12 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
  • SINGLE GANG BOX TYPE
  • UNILETS[R] BRAND
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number N1D75-F13
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 3; Type 4X; Type 7; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 106-006 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
Depth 3.54 inch (89.92 mm)
View Details
3 suppliers
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4637 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details