Emerson Automation Solutions – Rosemount Steam Sterilizable pH Sensor Model 328A

Description
SPECIAL pH SENSITIVE GLASS MEMBRANE for extended sensor life in high temperature sterilizations is resistant to mechanical and thermal shock. NON-FLOWING JUNCTION minimizes maintenance requirements and eliminates the need for expensive pressurization hardware. DOUBLE JUNCTION REFERENCE CELL provides longer life in applications where poisoning ions are present. CERAMIC BODY AND HIGH TEMPERATURE CABLE permits autoclave sterilization up to 130°C. FITS STANDARD INSERTION HARDWARE for convenient replacement. The Rosemount Analytical 328A Steam Sterilizable Sensor is specifically built for service in applications that require repeated steam sterilization up to 130°C (266°F). The 328A Steam Sterilizable pH Sensor is the result of years of research and development, and an extensive field evaluation program, making it the most reliable, cost effective sensor of its kind. The 328A’s ceramic body and silicone rubber seals provide excellent chemical resistance to many organic compounds commonly found in food, beverage, and pharmaceutical applications. Several features have been incorporated to enable the sensor to typically withstand over 50 steam sterilization cycles. The 328A’s double junction reference cell resists the effects of electrode poisoning or fouling. Poisoning or fouling can occur when certain ions or substances such as chlorides, sulfides, and sugars are present that react with the Ag/AgCl element. The double junction reference further isolates the reference element from the process to extend the sensor’s life. A specially formulated, ultra-high viscosity KCl reference gel withstands degradation and significant change in viscosity in process temperatures as high as 130°C. The non-flowing junction eliminates the need for expensive and cumbersome pressurization hardware required in flowing type junctions. The effects of aging of the pH sensitive glass membrane are slowed by the use of a special glass formulation. This formulation provides an expansion coefficient of the glass membrane that closely matches that of the internal glass body to virtually eliminate bulb cracking or breaking due to thermal shock. The robust construction of the 328A employs internal seals which cushion the internal body from the outer ceramic body, thus further reducing the chance of damage from mechanical and thermal shock. The 328A is designed to fit industry standard insertion hardware. Its 12mm electrode diameter allows direct replacement of most manufacturers’ steam sterilizable pH sensors. The Model 328A comes with 15 ft (4.5 m) of custom made, high temperature, low noise cable. The 328A Steam Sterilizable pH Sensor is compatible with all Rosemount Analytical pH analyzers and transmitters as well as most pH instrumentation manufactured by others.
Datasheet
Description
SPECIAL pH SENSITIVE GLASS MEMBRANE for extended sensor life in high temperature sterilizations is resistant to mechanical and thermal shock. NON-FLOWING JUNCTION minimizes maintenance requirements and eliminates the need for expensive pressurization hardware. DOUBLE JUNCTION REFERENCE CELL provides longer life in applications where poisoning ions are present. CERAMIC BODY AND HIGH TEMPERATURE CABLE permits autoclave sterilization up to 130°C. FITS STANDARD INSERTION HARDWARE for convenient replacement. The Rosemount Analytical 328A Steam Sterilizable Sensor is specifically built for service in applications that require repeated steam sterilization up to 130°C (266°F). The 328A Steam Sterilizable pH Sensor is the result of years of research and development, and an extensive field evaluation program, making it the most reliable, cost effective sensor of its kind. The 328A’s ceramic body and silicone rubber seals provide excellent chemical resistance to many organic compounds commonly found in food, beverage, and pharmaceutical applications. Several features have been incorporated to enable the sensor to typically withstand over 50 steam sterilization cycles. The 328A’s double junction reference cell resists the effects of electrode poisoning or fouling. Poisoning or fouling can occur when certain ions or substances such as chlorides, sulfides, and sugars are present that react with the Ag/AgCl element. The double junction reference further isolates the reference element from the process to extend the sensor’s life. A specially formulated, ultra-high viscosity KCl reference gel withstands degradation and significant change in viscosity in process temperatures as high as 130°C. The non-flowing junction eliminates the need for expensive and cumbersome pressurization hardware required in flowing type junctions. The effects of aging of the pH sensitive glass membrane are slowed by the use of a special glass formulation. This formulation provides an expansion coefficient of the glass membrane that closely matches that of the internal glass body to virtually eliminate bulb cracking or breaking due to thermal shock. The robust construction of the 328A employs internal seals which cushion the internal body from the outer ceramic body, thus further reducing the chance of damage from mechanical and thermal shock. The 328A is designed to fit industry standard insertion hardware. Its 12mm electrode diameter allows direct replacement of most manufacturers’ steam sterilizable pH sensors. The Model 328A comes with 15 ft (4.5 m) of custom made, high temperature, low noise cable. The 328A Steam Sterilizable pH Sensor is compatible with all Rosemount Analytical pH analyzers and transmitters as well as most pH instrumentation manufactured by others.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam Sterilizable pH Sensor - Model 328A - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Steam Sterilizable pH Sensor
Model 328A
Steam Sterilizable pH Sensor Model 328A
SPECIAL pH SENSITIVE GLASS MEMBRANE for extended sensor life in high temperature sterilizations is resistant to mechanical and thermal shock. NON-FLOWING JUNCTION minimizes maintenance requirements and eliminates the need for expensive pressurization hardware. DOUBLE JUNCTION REFERENCE CELL provides longer life in applications where poisoning ions are present. CERAMIC BODY AND HIGH TEMPERATURE CABLE permits autoclave sterilization up to 130°C. FITS STANDARD INSERTION HARDWARE for convenient replacement. The Rosemount Analytical 328A Steam Sterilizable Sensor is specifically built for service in applications that require repeated steam sterilization up to 130°C (266°F). The 328A Steam Sterilizable pH Sensor is the result of years of research and development, and an extensive field evaluation program, making it the most reliable, cost effective sensor of its kind. The 328A’s ceramic body and silicone rubber seals provide excellent chemical resistance to many organic compounds commonly found in food, beverage, and pharmaceutical applications. Several features have been incorporated to enable the sensor to typically withstand over 50 steam sterilization cycles. The 328A’s double junction reference cell resists the effects of electrode poisoning or fouling. Poisoning or fouling can occur when certain ions or substances such as chlorides, sulfides, and sugars are present that react with the Ag/AgCl element. The double junction reference further isolates the reference element from the process to extend the sensor’s life. A specially formulated, ultra-high viscosity KCl reference gel withstands degradation and significant change in viscosity in process temperatures as high as 130°C. The non-flowing junction eliminates the need for expensive and cumbersome pressurization hardware required in flowing type junctions. The effects of aging of the pH sensitive glass membrane are slowed by the use of a special glass formulation. This formulation provides an expansion coefficient of the glass membrane that closely matches that of the internal glass body to virtually eliminate bulb cracking or breaking due to thermal shock. The robust construction of the 328A employs internal seals which cushion the internal body from the outer ceramic body, thus further reducing the chance of damage from mechanical and thermal shock. The 328A is designed to fit industry standard insertion hardware. Its 12mm electrode diameter allows direct replacement of most manufacturers’ steam sterilizable pH sensors. The Model 328A comes with 15 ft (4.5 m) of custom made, high temperature, low noise cable. The 328A Steam Sterilizable pH Sensor is compatible with all Rosemount Analytical pH analyzers and transmitters as well as most pH instrumentation manufactured by others.
  • SPECIAL pH SENSITIVE GLASS MEMBRANE for extended sensor life in high temperature sterilizations is resistant to mechanical and thermal shock.
  • NON-FLOWING JUNCTION minimizes maintenance requirements and eliminates the need for expensive pressurization hardware.
  • DOUBLE JUNCTION REFERENCE CELL provides longer life in applications where poisoning ions are present.
  • CERAMIC BODY AND HIGH TEMPERATURE CABLE permits autoclave sterilization up to 130°C.
  • FITS STANDARD INSERTION HARDWARE for convenient replacement.

The Rosemount Analytical 328A Steam Sterilizable Sensor is specifically built for service in applications that require repeated steam sterilization up to 130°C (266°F).
The 328A Steam Sterilizable pH Sensor is the result of years of research and development, and an extensive field evaluation program, making it the most reliable, cost effective sensor of its kind.
The 328A’s ceramic body and silicone rubber seals provide excellent chemical resistance to many organic compounds commonly found in food, beverage, and pharmaceutical applications. Several features have been incorporated to enable the sensor to typically withstand over 50 steam sterilization cycles.
The 328A’s double junction reference cell resists the effects of electrode poisoning or fouling. Poisoning or fouling can occur when certain ions or substances such as chlorides, sulfides, and sugars are present that react with the Ag/AgCl element. The double junction reference further isolates the reference element from the process to extend the sensor’s life.
A specially formulated, ultra-high viscosity KCl reference gel withstands degradation and significant change in viscosity in process temperatures as high as 130°C. The non-flowing junction eliminates the need for expensive and cumbersome pressurization hardware required in flowing type junctions.
The effects of aging of the pH sensitive glass membrane are slowed by the use of a special glass formulation. This formulation provides an expansion coefficient of the glass membrane that closely matches that of the internal glass body to virtually eliminate bulb cracking or breaking due to thermal shock.
The robust construction of the 328A employs internal seals which cushion the internal body from the outer ceramic body, thus further reducing the chance of damage from mechanical and thermal shock.
The 328A is designed to fit industry standard insertion hardware. Its 12mm electrode diameter allows direct replacement of most manufacturers’ steam sterilizable pH sensors. The Model 328A comes with 15 ft (4.5 m) of custom made, high temperature, low noise cable.
The 328A Steam Sterilizable pH Sensor is compatible with all Rosemount Analytical pH analyzers and transmitters as well as most pH instrumentation manufactured by others.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category pH Electrodes
Product Number Model 328A
Product Name Steam Sterilizable pH Sensor
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

pH Sensor CHEMOTRODE 120 - 238760 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
Ion-selective electrode, Cl - 6.0502.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Cosmetics pH Meter - PCE-PH20P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
pH Range 0.0 to 14 ph
View Details
pH & ORP (Redox) Electrodes Suitable for Industrial Use -  - Amalgamated Instrument Co. Pty., Ltd. (AIC)
Amalgamated Instrument Co. Pty., Ltd. (AIC)
Specs
Specific Electrode Type Measures ORP
Junction Type Single Junction (optional feature); Double Junction (optional feature); POLARIS
Mounting Options In-Line (Insertion)
View Details